Kyocera Corporation Capacitor Rf/microwave 15Pf, 50V, 0603 10%; Capacitance Kyocera Avx 06035U150KAT2A

Description
CAPACITOR RF/MICROWAVE 15PF, 50V, 0603 10%; Capacitance:15pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes
Description
CAPACITOR RF/MICROWAVE 15PF, 50V, 0603 10%; Capacitance:15pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Rf/microwave 15Pf, 50V, 0603 10%; Capacitance Kyocera Avx - 56K4406 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf/microwave 15Pf, 50V, 0603 10%; Capacitance Kyocera Avx
56K4406
Capacitor Rf/microwave 15Pf, 50V, 0603 10%; Capacitance Kyocera Avx 56K4406
CAPACITOR RF/MICROWAVE 15PF, 50V, 0603 10%; Capacitance:15pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

CAPACITOR RF/MICROWAVE 15PF, 50V, 0603 10%; Capacitance:15pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 56K4406
Product Name Capacitor Rf/microwave 15Pf, 50V, 0603 10%; Capacitance Kyocera Avx
Applications RF / Microwave
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 1.50E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C364U010DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details