Kyocera Corporation Rf/microwave Capacitor 100Pf, 50V, 0603 5%; Capacitance Kyocera Avx 06035U101JAT2A

Description
RF/MICROWAVE CAPACITOR 100PF, 50V, 0603 5%; Capacitance:100pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes
Description
RF/MICROWAVE CAPACITOR 100PF, 50V, 0603 5%; Capacitance:100pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rf/microwave Capacitor 100Pf, 50V, 0603 5%; Capacitance Kyocera Avx - 55J5023 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor 100Pf, 50V, 0603 5%; Capacitance Kyocera Avx
55J5023
Rf/microwave Capacitor 100Pf, 50V, 0603 5%; Capacitance Kyocera Avx 55J5023
RF/MICROWAVE CAPACITOR 100PF, 50V, 0603 5%; Capacitance:100pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR 100PF, 50V, 0603 5%; Capacitance:100pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J5023
Product Name Rf/microwave Capacitor 100Pf, 50V, 0603 5%; Capacitance Kyocera Avx
Applications RF / Microwave
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C354U025DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details