Kyocera Corporation Thin Film Capacitors 06035J6R8BBSTR

Description
6.8pF Thin Film Capacitor 50V 0603 (1608 Metric)
Request a Quote Datasheet
Description
6.8pF Thin Film Capacitor 50V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Capacitors - 478-4464-6-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-4464-6-ND
Thin Film Capacitors 478-4464-6-ND
6.8pF Thin Film Capacitor 50V 0603 (1608 Metric)

6.8pF Thin Film Capacitor 50V 0603 (1608 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-4464-2-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-4464-2-ND
Thin Film Capacitors 478-4464-2-ND
6.8pF Thin Film Capacitor 50V 0603 (1608 Metric)

6.8pF Thin Film Capacitor 50V 0603 (1608 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-4464-1-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-4464-1-ND
Thin Film Capacitors 478-4464-1-ND
6.8pF Thin Film Capacitor 50V 0603 (1608 Metric)

6.8pF Thin Film Capacitor 50V 0603 (1608 Metric)

Buy Now Datasheet
Thin Film Capacitors - 06035J6R8BBSTR - 853332-06035J6R8BBSTR - Win Source Electronics
Laguna Hills, CA, United States
Thin Film Capacitors - 06035J6R8BBSTR
853332-06035J6R8BBSTR
Thin Film Capacitors - 06035J6R8BBSTR 853332-06035J6R8BBSTR
Manufacturer: AVX Corporation Win Source Part Number: 853332-06035J6R8BBST R Series: Accu-P® Features: 6.8 pF Thin Film Capacitor 50 V Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-4464-2, 478-4464-1, 478-4464-6, 06035J6R8BBSTR-ND, 06035J6R8BBSTR\\3K, 06035J6R8BBSTR/3K

Manufacturer: AVX Corporation
Win Source Part Number: 853332-06035J6R8BBSTR
Series: Accu-P®
Features: 6.8 pF Thin Film Capacitor 50 V
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-4464-2, 478-4464-1, 478-4464-6, 06035J6R8BBSTR-ND, 06035J6R8BBSTR\\3K, 06035J6R8BBSTR/3K

Buy Now Datasheet
Singapore, Singapore
SMD 6.8pF 50V 0.1pF Capacitor
68-06035J6R8BBSTR
SMD 6.8pF 50V 0.1pF Capacitor 68-06035J6R8BBSTR
Cap Silicon 6.8pF 50V 0±30ppm/°C 0.1pF SMD 0603 125°C T/R Product overview: 06035J6R8BBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8pF, 50V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8pF, 50V, 0.1pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-06035J6R8BBSTR can be used for catalog matching and distributor lookup.

Cap Silicon 6.8pF 50V 0±30ppm/°C 0.1pF SMD 0603 125°C T/R Product overview: 06035J6R8BBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8pF, 50V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8pF, 50V, 0.1pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-06035J6R8BBSTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hi-Q Thin Film Capacitors - 06035J6R8BBSTR - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Thin Film Capacitors
06035J6R8BBSTR
Hi-Q Thin Film Capacitors 06035J6R8BBSTR
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.

Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).

  • The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications.
  • Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency.
  • Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality.
  • Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Supplier's Site Datasheet
Thin Film Capacitors - 06035J6R8BBSTR - Lingto Electronic Limited
Shenzhen, China
Thin Film Capacitors
06035J6R8BBSTR
Thin Film Capacitors 06035J6R8BBSTR
CAP THIN FILM 6.8PF 50V 0603

CAP THIN FILM 6.8PF 50V 0603

Supplier's Site Datasheet
Capacitors - Thin Film Capacitors - 06035J6R8BBSTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Thin Film Capacitors
06035J6R8BBSTR
Capacitors - Thin Film Capacitors 06035J6R8BBSTR
CAP THIN FILM 6.8PF 50V 0603

CAP THIN FILM 6.8PF 50V 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Richardson RFPD Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-4464-6-ND 478-4464-2-ND 853332-06035J6R8BBSTR 68-06035J6R8BBSTR 06035J6R8BBSTR 06035J6R8BBSTR 06035J6R8BBSTR
Product Name Thin Film Capacitors Thin Film Capacitors Thin Film Capacitors - 06035J6R8BBSTR SMD 6.8pF 50V 0.1pF Capacitor Hi-Q Thin Film Capacitors Thin Film Capacitors Capacitors - Thin Film Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Lead Style Surface Mount (SMT) Surface Mount (SMT) Tape and Reel
Mounting Style Surface Mount Technology Surface Mount Technology Tape and Reel Surface Mount Technology; Surface Mount Surface Mount Technology; 0603 (1608 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1572-1013-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
3 suppliers
Film Capacitors - 1725496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525008P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details