Kyocera Corporation Thin Film Capacitors 06035J3R9BBTTR

Description
3.9pF Thin Film Capacitor 50V 0603 (1608 Metric)
Request a Quote Datasheet
Description
3.9pF Thin Film Capacitor 50V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Capacitors - 478-06035J3R9BBTCT-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-06035J3R9BBTCT-ND
Thin Film Capacitors 478-06035J3R9BBTCT-ND
3.9pF Thin Film Capacitor 50V 0603 (1608 Metric)

3.9pF Thin Film Capacitor 50V 0603 (1608 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-06035J3R9BBTDKR-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-06035J3R9BBTDKR-ND
Thin Film Capacitors 478-06035J3R9BBTDKR-ND
3.9pF Thin Film Capacitor 50V 0603 (1608 Metric)

3.9pF Thin Film Capacitor 50V 0603 (1608 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-06035J3R9BBTTR-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-06035J3R9BBTTR-ND
Thin Film Capacitors 478-06035J3R9BBTTR-ND
3.9pF Thin Film Capacitor 50V 0603 (1608 Metric)

3.9pF Thin Film Capacitor 50V 0603 (1608 Metric)

Buy Now Datasheet
Hi-Q Thin Film Capacitors - 06035J3R9BBTTR - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Thin Film Capacitors
06035J3R9BBTTR
Hi-Q Thin Film Capacitors 06035J3R9BBTTR
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.

Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).

  • The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications.
  • Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency.
  • Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality.
  • Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Supplier's Site Datasheet
Thin Film Capacitors - 06035J3R9BBTTR - Lingto Electronic Limited
Shenzhen, China
Thin Film Capacitors
06035J3R9BBTTR
Thin Film Capacitors 06035J3R9BBTTR
CAP THIN FILM 3.9PF 50V 0603

CAP THIN FILM 3.9PF 50V 0603

Supplier's Site Datasheet
Capacitors - Thin Film Capacitors - 06035J3R9BBTTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Thin Film Capacitors
06035J3R9BBTTR
Capacitors - Thin Film Capacitors 06035J3R9BBTTR
CAP THIN FILM 3.9PF 50V 0603

CAP THIN FILM 3.9PF 50V 0603

Supplier's Site
Ceramic Capacitor 3.9Pf, 50V, 0603 0.1Pf, Full Reel; Capacitance Kyocera Avx - 55J4919 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3.9Pf, 50V, 0603 0.1Pf, Full Reel; Capacitance Kyocera Avx
55J4919
Ceramic Capacitor 3.9Pf, 50V, 0603 0.1Pf, Full Reel; Capacitance Kyocera Avx 55J4919
CERAMIC CAPACITOR 3.9PF, 50V, 0603 0.1pF, FULL REEL; Capacitance:3.9pF; Voltage Rating:50V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric] RoHS Compliant: Yes

CERAMIC CAPACITOR 3.9PF, 50V, 0603 0.1pF, FULL REEL; Capacitance:3.9pF; Voltage Rating:50V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Richardson RFPD Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-06035J3R9BBTCT-ND 478-06035J3R9BBTDKR-ND 06035J3R9BBTTR 06035J3R9BBTTR 06035J3R9BBTTR 55J4919
Product Name Thin Film Capacitors Thin Film Capacitors Hi-Q Thin Film Capacitors Thin Film Capacitors Capacitors - Thin Film Capacitors Ceramic Capacitor 3.9Pf, 50V, 0603 0.1Pf, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Lead Style Surface Mount (SMT) Surface Mount (SMT) Tape and Reel
Mounting Style Surface Mount Technology Surface Mount Technology Tape and Reel Surface Mount Technology; Surface Mount Surface Mount Technology; 0603 (1608 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701195 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-2679-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 1608-1244-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers