Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).
2.7pF Thin Film Capacitor 50V 0603 (1608 Metric)
CAP THIN FILM 2.7PF 50V 0603
CAP 2.7PF 50VDC C0G 0.1PF SMD 0603 ROHS COMPLIANT: YES
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 06035J2R7BBTTR | 478-06035J2R7BBTTR-ND | 06035J2R7BBTTR | 38AH3590 |
| Product Name | Hi-Q Thin Film Capacitors | Thin Film Capacitors | Capacitors - Thin Film Capacitors | Cap 2.7Pf 50Vdc C0G 0.1Pf Smd 0603 Rohs Compliant Kyocera Avx |
| Capacitance Range | 2.70E-6 microF | 2.70E-6 microF | ||
| WVDC | 50 volts | 50 volts | ||
| Lead Style | Tape and Reel | Surface Mount (SMT) | ||
| Mounting Style | Tape and Reel | Surface Mount Technology | Surface Mount Technology; 0603 (1608 Metric) | |
| Packing Method | Tape Reel | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel |