Win Source Part Number: 1360037-06035J2R2BBS
Category: Capacitors - Thin Film Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: KYOCERA AVX
Series: Accu-P®
Package: Tape & Reel
Product Status: Active
Features: RF, High Q, Low Loss
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.24.0020
Capacitance: 2.2 pF
Tolerance: ±0.1pF
Voltage - Rated: 50 V
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Height - Seated (Max): 0.029" (0.73mm)
REACH Status: REACH Unaffected
ECCN: EAR99
2.2pF Thin Film Capacitor 50V 0603 (1608 Metric)
2.2pF Thin Film Capacitor 50V 0603 (1608 Metric)
2.2pF Thin Film Capacitor 50V 0603 (1608 Metric)
Cap Silicon 2.2pF 50V 0±30ppm/°C 0.1pF SMD 0603 125°C T/R Product overview: 06035J2R2BBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2pF, 50V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2pF, 50V, 0.1pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-06035J2R2BBSTR can be used for catalog matching and distributor lookup.
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).
CAP THIN FILM 2.2PF 50V 0603
CAP THIN FILM 2.2PF 50V 0603
CAP THIN FILM 2.2PF 50V 0603
CERAMIC CAPACITOR 2.2PF, 50V, 0603 0.1pF; Capacitance:2.2pF; Voltage Rating:50V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; No. of Pins:2Pins RoHS Compliant: Yes
| Win Source Electronics | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1360037-06035J2R2BBSTR | 478-4456-2-ND | 478-4456-6-ND | 68-06035J2R2BBSTR | 06035J2R2BBSTR | 06035J2R2BBSTR | 06035J2R2BBSTR | 06035J2R2BBSTR | 23M9818 |
| Product Name | Capacitors - Thin Film Capacitors | Thin Film Capacitors | Thin Film Capacitors | SMD 2.2pF 50V 0.1pF Capacitor | Hi-Q Thin Film Capacitors | Thin Film Capacitors | Capacitors - Thin Film Capacitors | Thin Film Capacitors | Ceramic Capacitor 2.2Pf, 50V, 0603 0.1Pf; Capacitance Kyocera Avx |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ? to 125 C (? to 257 F) | ||
| Capacitance Range | 2.20E-6 microF | 2.20E-6 microF | 2.20E-6 microF | 2.20E-6 microF | 2.20E-6 microF | 2.20E-6 microF | |||
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts | 50 volts | 50 volts | |||
| WVAC | 50 volts | 50 volts | 50 volts |