Kyocera Corporation Thin Film Capacitors 06035J2R0BBSTR

Description
2pF Thin Film Capacitor 50V 0603 (1608 Metric)
Request a Quote Datasheet
Description
2pF Thin Film Capacitor 50V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Capacitors - 478-4455-1-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-4455-1-ND
Thin Film Capacitors 478-4455-1-ND
2pF Thin Film Capacitor 50V 0603 (1608 Metric)

2pF Thin Film Capacitor 50V 0603 (1608 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-4455-6-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-4455-6-ND
Thin Film Capacitors 478-4455-6-ND
2pF Thin Film Capacitor 50V 0603 (1608 Metric)

2pF Thin Film Capacitor 50V 0603 (1608 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-4455-2-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-4455-2-ND
Thin Film Capacitors 478-4455-2-ND
2pF Thin Film Capacitor 50V 0603 (1608 Metric)

2pF Thin Film Capacitor 50V 0603 (1608 Metric)

Buy Now Datasheet
Hi-Q Thin Film Capacitors - 06035J2R0BBSTR - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Thin Film Capacitors
06035J2R0BBSTR
Hi-Q Thin Film Capacitors 06035J2R0BBSTR
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.

Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).

  • The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications.
  • Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency.
  • Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality.
  • Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Supplier's Site Datasheet
Thin Film Capacitors - 06035J2R0BBSTR - Lingto Electronic Limited
Shenzhen, China
Thin Film Capacitors
06035J2R0BBSTR
Thin Film Capacitors 06035J2R0BBSTR
CAP THIN FILM 2PF 50V 0603

CAP THIN FILM 2PF 50V 0603

Supplier's Site Datasheet
Ceramic Capacitor 2Pf, 50V, 0603 0.1Pf; Capacitance Kyocera Avx - 23M9817 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2Pf, 50V, 0603 0.1Pf; Capacitance Kyocera Avx
23M9817
Ceramic Capacitor 2Pf, 50V, 0603 0.1Pf; Capacitance Kyocera Avx 23M9817
CERAMIC CAPACITOR 2PF, 50V, 0603 0.1pF; Capacitance:2pF; Voltage Rating:50V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

CERAMIC CAPACITOR 2PF, 50V, 0603 0.1pF; Capacitance:2pF; Voltage Rating:50V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Capacitors - Thin Film Capacitors - 06035J2R0BBSTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Thin Film Capacitors
06035J2R0BBSTR
Capacitors - Thin Film Capacitors 06035J2R0BBSTR
CAP THIN FILM 2PF 50V 0603

CAP THIN FILM 2PF 50V 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey Richardson RFPD Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-4455-1-ND 478-4455-6-ND 06035J2R0BBSTR 06035J2R0BBSTR 23M9817 06035J2R0BBSTR
Product Name Thin Film Capacitors Thin Film Capacitors Hi-Q Thin Film Capacitors Thin Film Capacitors Ceramic Capacitor 2Pf, 50V, 0603 0.1Pf; Capacitance Kyocera Avx Capacitors - Thin Film Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F) -55 to 125 C (-67 to 257 F)
Lead Style Surface Mount (SMT) Surface Mount (SMT) Tape and Reel
Mounting Style Surface Mount Technology Surface Mount Technology Tape and Reel Surface Mount Technology; Surface Mount Surface Mount Technology; 0603 (1608 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic - 101C293U040AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1726015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details