AVX Corporation Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 06035J1R8ABSTR

Description
Manufacturer: AMIS Category: Sensors, Transducers>Position Sensors>Angle, Linear Position Measuring Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Mounting Type: Fixed Package / Case: 172-LBGA Operating Temperature: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Programmable 1 Output 5A 28-QFN (4x5)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Sensors, Transducers>Position Sensors>Angle, Linear Position Measuring Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Mounting Type: Fixed Package / Case: 172-LBGA Operating Temperature: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Programmable 1 Output 5A 28-QFN (4x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring -  - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Manufacturer: AMIS Category: Sensors, Transducers>Position Sensors>Angle, Linear Position Measuring Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Mounting Type: Fixed Package / Case: 172-LBGA Operating Temperature: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Programmable 1 Output 5A 28-QFN (4x5)

Manufacturer: AMIS
Category: Sensors, Transducers>Position Sensors>Angle, Linear Position Measuring
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Mounting Type: Fixed
Package / Case: 172-LBGA
Operating Temperature: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Programmable 1 Output 5A 28-QFN (4x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Linear Position Sensors
Product Name Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Displacement Sensor - X-WLXS10 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.1969 inch (5 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
Angle, Linear Position Measuring - 620-A33023LLPBTR-DD-300DKR-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
LDC Series Internally Amplified LVDT Displacement Transducer - LDC3000 - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 2.95 inch (75 mm)
View Details