1.1pF Thin Film Capacitor 50V 0603 (1608 Metric)
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).
Capacitor,Silicon Dioxide,1.1pF,50VDC,
CAP THIN FILM 1.1PF 50V 0603
| DigiKey | Richardson RFPD | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 06035J1R1PBTTR-ND | 06035J1R1PBTTR | 55J4805 | 06035J1R1PBTTR |
| Product Name | Thin Film Capacitors | Hi-Q Thin Film Capacitors | Capacitor,silicon Dioxide,1.1Pf,50Vdc,.02-Pf Tol,.02+Pf Tol,-30,30Ppm-Tc Rohs Compliant Kyocera Avx | Capacitors - Thin Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Lead Style | Surface Mount (SMT) | Tape and Reel | ||
| Mounting Style | Surface Mount Technology | Tape and Reel | Surface Mount Technology; 0603 (1608 Metric) |