1pF Thin Film Capacitor 50V 0603 (1608 Metric)
1pF Thin Film Capacitor 50V 0603 (1608 Metric)
1pF Thin Film Capacitor 50V 0603 (1608 Metric)
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).
CAP THIN FILM 1PF 50V 0603
CAP THIN FILM 1PF 50V 0603
CERAMIC CAPACITOR 1PF, 50V, 0603 0.1pF; Capacitance:1pF; Voltage Rating:50V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes
CERAMIC CAPACITOR 1PF, 50V, 0603 0.1pF, FULL REEL; Capacitance:1pF; Voltage Rating:50V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric] RoHS Compliant: Yes
| DigiKey | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-4450-1-ND | 478-4450-6-ND | 06035J1R0BBSTR | 06035J1R0BBSTR | 06035J1R0BBSTR | 23M9810 |
| Product Name | Thin Film Capacitors | Thin Film Capacitors | Hi-Q Thin Film Capacitors | Capacitors - Thin Film Capacitors | Thin Film Capacitors | Ceramic Capacitor 1Pf, 50V, 0603 0.1Pf; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ? to 125 C (? to 257 F) | |
| Lead Style | Surface Mount (SMT) | Surface Mount (SMT) | Tape and Reel | |||
| Mounting Style | Surface Mount Technology | Surface Mount Technology | Tape and Reel | Surface Mount Technology; 0603 (1608 Metric) | Surface Mount Technology; Surface Mount |