Kyocera Corporation Thin Film Capacitors 06035J130FBTTR

Description
13pF Thin Film Capacitor 50V 0603 (1608 Metric)
Request a Quote Datasheet
Description
13pF Thin Film Capacitor 50V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Capacitors - 06035J130FBTTR-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
06035J130FBTTR-ND
Thin Film Capacitors 06035J130FBTTR-ND
13pF Thin Film Capacitor 50V 0603 (1608 Metric)

13pF Thin Film Capacitor 50V 0603 (1608 Metric)

Buy Now Datasheet
Thin Film Capacitors - 06035J130FBTTR - 750897-06035J130FBTTR - Win Source Electronics
Laguna Hills, CA, United States
Thin Film Capacitors - 06035J130FBTTR
750897-06035J130FBTTR
Thin Film Capacitors - 06035J130FBTTR 750897-06035J130FBTTR
Manufacturer: AVX Corporation Win Source Part Number: 750897-06035J130FBTT R Packaging: Tape and Reel Mounting Style: SMD Features: RF, High Q, Low Loss Capacitance: 13pF Tolerance: ±1% Voltage - Rated: 50V Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0603 (1608 Metric) Height - Seated (Maximum): 0.029" (0.73mm) Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)

Manufacturer: AVX Corporation
Win Source Part Number: 750897-06035J130FBTTR
Packaging: Tape and Reel
Mounting Style: SMD
Features: RF, High Q, Low Loss
Capacitance: 13pF
Tolerance: ±1%
Voltage - Rated: 50V
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0603 (1608 Metric)
Height - Seated (Maximum): 0.029" (0.73mm)
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)

Buy Now
Hi-Q Thin Film Capacitors - 06035J130FBTTR - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Thin Film Capacitors
06035J130FBTTR
Hi-Q Thin Film Capacitors 06035J130FBTTR
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.

Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).

  • The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications.
  • Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency.
  • Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality.
  • Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Supplier's Site Datasheet
Capacitors - Thin Film Capacitors - 06035J130FBTTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Thin Film Capacitors
06035J130FBTTR
Capacitors - Thin Film Capacitors 06035J130FBTTR
CAP THIN FILM 13PF 50V 0603

CAP THIN FILM 13PF 50V 0603

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 06035J130FBTTR-ND 750897-06035J130FBTTR 06035J130FBTTR 06035J130FBTTR
Product Name Thin Film Capacitors Thin Film Capacitors - 06035J130FBTTR Hi-Q Thin Film Capacitors Capacitors - Thin Film Capacitors
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Lead Style Surface Mount (SMT) Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C303U100CE2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Film Capacitors - 1908680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0100121FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details