Kyocera Corporation Thin Film Capacitors 06035J100JAWTR

Description
10pF Thin Film Capacitor 50V 0603 (1608 Metric)
Request a Quote Datasheet
Description
10pF Thin Film Capacitor 50V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Capacitors - 06035J100JAWTR-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
06035J100JAWTR-ND
Thin Film Capacitors 06035J100JAWTR-ND
10pF Thin Film Capacitor 50V 0603 (1608 Metric)

10pF Thin Film Capacitor 50V 0603 (1608 Metric)

Buy Now Datasheet
Capacitor,silicon Dioxide,10Pf,50Vdc,5-% Tol,5+% Tol,-30,30Ppm-Tc Rohs Compliant Kyocera Avx - 55J4841 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,silicon Dioxide,10Pf,50Vdc,5-% Tol,5+% Tol,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
55J4841
Capacitor,silicon Dioxide,10Pf,50Vdc,5-% Tol,5+% Tol,-30,30Ppm-Tc Rohs Compliant Kyocera Avx 55J4841
Capacitor,Silicon Dioxide,10pF,50VDC,5 -% Tol,5+% Tol,-30,30ppm-TC RoHS Compliant: No

Capacitor,Silicon Dioxide,10pF,50VDC,5-% Tol,5+% Tol,-30,30ppm-TC RoHS Compliant: No

Supplier's Site
Capacitors - Thin Film Capacitors - 06035J100JAWTR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Thin Film Capacitors
06035J100JAWTR
Capacitors - Thin Film Capacitors 06035J100JAWTR
CAP THIN FILM 10PF 50V 0603

CAP THIN FILM 10PF 50V 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 06035J100JAWTR-ND 55J4841 06035J100JAWTR
Product Name Thin Film Capacitors Capacitor,silicon Dioxide,10Pf,50Vdc,5-% Tol,5+% Tol,-30,30Ppm-Tc Rohs Compliant Kyocera Avx Capacitors - Thin Film Capacitors
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Tolerance 5 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C552T200DF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details