Kyocera Corporation Thin Film Capacitors 06035J100FBSTR

Description
10pF Thin Film Capacitor 50V 0603 (1608 Metric)
Request a Quote Datasheet
Description
10pF Thin Film Capacitor 50V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Capacitors - 478-13042-2-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-13042-2-ND
Thin Film Capacitors 478-13042-2-ND
10pF Thin Film Capacitor 50V 0603 (1608 Metric)

10pF Thin Film Capacitor 50V 0603 (1608 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-13042-6-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-13042-6-ND
Thin Film Capacitors 478-13042-6-ND
10pF Thin Film Capacitor 50V 0603 (1608 Metric)

10pF Thin Film Capacitor 50V 0603 (1608 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-13042-1-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-13042-1-ND
Thin Film Capacitors 478-13042-1-ND
10pF Thin Film Capacitor 50V 0603 (1608 Metric)

10pF Thin Film Capacitor 50V 0603 (1608 Metric)

Buy Now Datasheet
Thin Film Capacitors - 06035J100FBSTR - 728598-06035J100FBSTR - Win Source Electronics
Laguna Hills, CA, United States
Thin Film Capacitors - 06035J100FBSTR
728598-06035J100FBSTR
Thin Film Capacitors - 06035J100FBSTR 728598-06035J100FBSTR
Manufacturer: AVX Corporation Win Source Part Number: 728598-06035J100FBST R Packaging: Reel Mounting Style: SMD Features: RF, High Q, Low Loss Capacitance: 10pF Tolerance: ±1% Voltage - Rated: 50V Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0603 (1608 Metric) Height - Seated (Maximum): 0.029" (0.73mm) Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)

Manufacturer: AVX Corporation
Win Source Part Number: 728598-06035J100FBSTR
Packaging: Reel
Mounting Style: SMD
Features: RF, High Q, Low Loss
Capacitance: 10pF
Tolerance: ±1%
Voltage - Rated: 50V
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0603 (1608 Metric)
Height - Seated (Maximum): 0.029" (0.73mm)
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)

Buy Now
Singapore, Singapore
SMD 10pF 50V Capacitor
68-06035J100FBSTR
SMD 10pF 50V Capacitor 68-06035J100FBSTR
Cap Silicon 10pF 50V 0±30ppm/°C 1% SMD 0603 125°C T/R Product overview: 06035J100FBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10pF, 50V, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-06035J100FBSTR can be used for catalog matching and distributor lookup.

Cap Silicon 10pF 50V 0±30ppm/°C 1% SMD 0603 125°C T/R Product overview: 06035J100FBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10pF, 50V, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-06035J100FBSTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hi-Q Thin Film Capacitors - 06035J100FBSTR - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Thin Film Capacitors
06035J100FBSTR
Hi-Q Thin Film Capacitors 06035J100FBSTR
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.

Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).

  • The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications.
  • Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency.
  • Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality.
  • Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Supplier's Site Datasheet
Capacitors - Thin Film Capacitors - 06035J100FBSTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Thin Film Capacitors
06035J100FBSTR
Capacitors - Thin Film Capacitors 06035J100FBSTR
CAP THIN FILM 10PF 50V 0603

CAP THIN FILM 10PF 50V 0603

Supplier's Site
CAP THIN FILM 10PF 50V 0603 - 66-06035J100FBSTR - Utmel Electronic Limited
Hong Kong, China
CAP THIN FILM 10PF 50V 0603
66-06035J100FBSTR
CAP THIN FILM 10PF 50V 0603 66-06035J100FBSTR
CAP THIN FILM 10PF 50V 0603

CAP THIN FILM 10PF 50V 0603

Supplier's Site
Thin Film Capacitors - 06035J100FBSTR - Lingto Electronic Limited
Shenzhen, China
Thin Film Capacitors
06035J100FBSTR
Thin Film Capacitors 06035J100FBSTR
CAP THIN FILM 10PF 50V 0603

CAP THIN FILM 10PF 50V 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Richardson RFPD Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-13042-2-ND 478-13042-6-ND 728598-06035J100FBSTR 68-06035J100FBSTR 06035J100FBSTR 06035J100FBSTR 66-06035J100FBSTR 06035J100FBSTR
Product Name Thin Film Capacitors Thin Film Capacitors Thin Film Capacitors - 06035J100FBSTR SMD 10pF 50V Capacitor Hi-Q Thin Film Capacitors Capacitors - Thin Film Capacitors CAP THIN FILM 10PF 50V 0603 Thin Film Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %)
Lead Style Surface Mount (SMT) Surface Mount (SMT) Tape and Reel Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C523U025EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers