Kyocera Corporation Thin Film Capacitors - 06035J0R2PBSTR 06035J0R2PBSTR

Description
Manufacturer: AVX Corporation Win Source Part Number: 721269-06035J0R2PBST R Packaging: Reel Mounting Style: SMD Features: RF, High Q, Low Loss Capacitance: 0.2pF Tolerance: ±0.02pF Voltage - Rated: 50V Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0603 (1608 Metric) Height - Seated (Maximum): 0.029" (0.73mm) Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 721269-06035J0R2PBST R Packaging: Reel Mounting Style: SMD Features: RF, High Q, Low Loss Capacitance: 0.2pF Tolerance: ±0.02pF Voltage - Rated: 50V Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0603 (1608 Metric) Height - Seated (Maximum): 0.029" (0.73mm) Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Capacitors - 06035J0R2PBSTR - 721269-06035J0R2PBSTR - Win Source Electronics
Laguna Hills, CA, United States
Thin Film Capacitors - 06035J0R2PBSTR
721269-06035J0R2PBSTR
Thin Film Capacitors - 06035J0R2PBSTR 721269-06035J0R2PBSTR
Manufacturer: AVX Corporation Win Source Part Number: 721269-06035J0R2PBST R Packaging: Reel Mounting Style: SMD Features: RF, High Q, Low Loss Capacitance: 0.2pF Tolerance: ±0.02pF Voltage - Rated: 50V Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0603 (1608 Metric) Height - Seated (Maximum): 0.029" (0.73mm) Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)

Manufacturer: AVX Corporation
Win Source Part Number: 721269-06035J0R2PBSTR
Packaging: Reel
Mounting Style: SMD
Features: RF, High Q, Low Loss
Capacitance: 0.2pF
Tolerance: ±0.02pF
Voltage - Rated: 50V
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0603 (1608 Metric)
Height - Seated (Maximum): 0.029" (0.73mm)
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)

Buy Now
Hi-Q Thin Film Capacitors - 06035J0R2PBSTR - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Thin Film Capacitors
06035J0R2PBSTR
Hi-Q Thin Film Capacitors 06035J0R2PBSTR
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.

Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).

  • The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications.
  • Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency.
  • Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality.
  • Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Supplier's Site Datasheet
Thin Film Capacitors - 478-4438-2-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-4438-2-ND
Thin Film Capacitors 478-4438-2-ND
0.2pF Thin Film Capacitor 50V 0603 (1608 Metric)

0.2pF Thin Film Capacitor 50V 0603 (1608 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-4438-6-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-4438-6-ND
Thin Film Capacitors 478-4438-6-ND
0.2pF Thin Film Capacitor 50V 0603 (1608 Metric)

0.2pF Thin Film Capacitor 50V 0603 (1608 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-4438-1-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-4438-1-ND
Thin Film Capacitors 478-4438-1-ND
0.2pF Thin Film Capacitor 50V 0603 (1608 Metric)

0.2pF Thin Film Capacitor 50V 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Thin Film Capacitors - 06035J0R2PBSTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Thin Film Capacitors
06035J0R2PBSTR
Capacitors - Thin Film Capacitors 06035J0R2PBSTR
CAP THIN FILM 0.2PF 50V 0603

CAP THIN FILM 0.2PF 50V 0603

Supplier's Site
Thin Film Capacitors - 06035J0R2PBSTR - Lingto Electronic Limited
Shenzhen, China
Thin Film Capacitors
06035J0R2PBSTR
Thin Film Capacitors 06035J0R2PBSTR
CAP THIN FILM 0.2PF 50V 0603

CAP THIN FILM 0.2PF 50V 0603

Supplier's Site Datasheet
Ceramic Capacitor 0.2Pf, 50V, 0603 0.02Pf; Capacitance Kyocera Avx - 23M9802 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.2Pf, 50V, 0603 0.02Pf; Capacitance Kyocera Avx
23M9802
Ceramic Capacitor 0.2Pf, 50V, 0603 0.02Pf; Capacitance Kyocera Avx 23M9802
CERAMIC CAPACITOR 0.2PF, 50V, 0603 0.02pF; Capacitance:0.2pF; Voltage Rating:50V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.02pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric] RoHS Compliant: Yes

CERAMIC CAPACITOR 0.2PF, 50V, 0603 0.02pF; Capacitance:0.2pF; Voltage Rating:50V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.02pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Richardson RFPD DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 721269-06035J0R2PBSTR 06035J0R2PBSTR 478-4438-2-ND 478-4438-6-ND 06035J0R2PBSTR 06035J0R2PBSTR 23M9802
Product Name Thin Film Capacitors - 06035J0R2PBSTR Hi-Q Thin Film Capacitors Thin Film Capacitors Thin Film Capacitors Capacitors - Thin Film Capacitors Thin Film Capacitors Ceramic Capacitor 0.2Pf, 50V, 0603 0.02Pf; Capacitance Kyocera Avx
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Capacitance Range 2.00E-7 microF 2.00E-7 microF 2.00E-7 microF 2.00E-7 microF 2.00E-7 microF
WVDC 50 volts 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 335NPS050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-1259-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details