AVX Corporation Ceramic Capacitor 0.047Uf 50V, Y5V, +80,-20%, 0603, Full Reel; Capacitance Kyocera Avx 06035G473ZAT2A

Description
CERAMIC CAPACITOR 0.047UF 50V, Y5V, +80,-20%, 0603, FULL REEL; Capacitance:47000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.047UF 50V, Y5V, +80,-20%, 0603, FULL REEL; Capacitance:47000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.047Uf 50V, Y5V, +80,-20%, 0603, Full Reel; Capacitance Kyocera Avx - 55J4735 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.047Uf 50V, Y5V, +80,-20%, 0603, Full Reel; Capacitance Kyocera Avx
55J4735
Ceramic Capacitor 0.047Uf 50V, Y5V, +80,-20%, 0603, Full Reel; Capacitance Kyocera Avx 55J4735
CERAMIC CAPACITOR 0.047UF 50V, Y5V, +80,-20%, 0603, FULL REEL; Capacitance:47000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.047UF 50V, Y5V, +80,-20%, 0603, FULL REEL; Capacitance:47000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:- RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 0.047 F, +80%, -20%, Y5V, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 19J1967 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 0.047 F, +80%, -20%, Y5V, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
19J1967
Multilayer Ceramic Capacitor, 0.047 F, +80%, -20%, Y5V, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 19J1967
Multilayer Ceramic Capacitor, 0.047 F, +80%, -20%, Y5V, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 0.047 F, +80%, -20%, Y5V, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 55J4735 19J1967
Product Name Ceramic Capacitor 0.047Uf 50V, Y5V, +80,-20%, 0603, Full Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 0.047 F, +80%, -20%, Y5V, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0470 microF
Capacitance Tolerance 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 101C183U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
Ceramic Capacitors - 1763-0402N330J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers