AVX Corporation Cap, 0.047Μf, 50V, 10%, X8R, 0603, Reel; Capacitance Kyocera Avx 06035F473KAZ2A

Description
CAP, 0.047µF, 50V, 10%, X8R, 0603, REEL; Capacitance:47000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:AVX 0603 MLCC; Operating RoHS Compliant: Yes
Description
CAP, 0.047µF, 50V, 10%, X8R, 0603, REEL; Capacitance:47000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:AVX 0603 MLCC; Operating RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a multilayer ceramic capacitor (MLCC) with a capacitance of 0.047 µF (47,000 pF) and a voltage rating of 50V. It features a capacitance tolerance of ±10% and utilizes an X8R dielectric, which is suitable for applications requiring stable capacitance over a wide temperature range. The capacitor is packaged in a 0603 case size, which is a common footprint for surface mount devices. This component is compliant with RoHS regulations, making it suitable for environmentally conscious designs. The product is designed for automotive applications, ensuring reliability and performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The product is a multilayer ceramic capacitor (MLCC) with a capacitance of 0.047 µF (47,000 pF) and a voltage rating of 50V. It features a capacitance tolerance of ±10% and utilizes an X8R dielectric, which is suitable for applications requiring stable capacitance over a wide temperature range. The capacitor is packaged in a 0603 case size, which is a common footprint for surface mount devices. This component is compliant with RoHS regulations, making it suitable for environmentally conscious designs. The product is designed for automotive applications, ensuring reliability and performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.047Μf, 50V, 10%, X8R, 0603, Reel; Capacitance Kyocera Avx - 12AC3412 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Μf, 50V, 10%, X8R, 0603, Reel; Capacitance Kyocera Avx
12AC3412
Cap, 0.047Μf, 50V, 10%, X8R, 0603, Reel; Capacitance Kyocera Avx 12AC3412
CAP, 0.047µF, 50V, 10%, X8R, 0603, REEL; Capacitance:47000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:AVX 0603 MLCC; Operating RoHS Compliant: Yes

CAP, 0.047µF, 50V, 10%, X8R, 0603, REEL; Capacitance:47000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:AVX 0603 MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Flexiterm Series, 0.047 F, 10%, X8R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 26M5137 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Flexiterm Series, 0.047 F, 10%, X8R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
26M5137
Multilayer Ceramic Capacitor, Flexiterm Series, 0.047 F, 10%, X8R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 26M5137
Multilayer Ceramic Capacitor, FLEXITERM Series, 0.047 F, 10%, X8R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, FLEXITERM Series, 0.047 F, 10%, X8R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 12AC3412 26M5137
Product Name Cap, 0.047Μf, 50V, 10%, X8R, 0603, Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, Flexiterm Series, 0.047 F, 10%, X8R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0470 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details