Kyocera Corporation Cap, Mlcc, Aec-Q200, 330Pf, 50V, 0603; Capacitance Kyocera Avx 06035F331K4Z2A

Description
CAP, MLCC, AEC-Q200, 330PF, 50V, 0603; Capacitance:330pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:-; Product Length:1.6mm; Case Size:0603RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, AEC-Q200, 330PF, 50V, 0603; Capacitance:330pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:-; Product Length:1.6mm; Case Size:0603RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, Aec-Q200, 330Pf, 50V, 0603; Capacitance Kyocera Avx - 96Y8371 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, 330Pf, 50V, 0603; Capacitance Kyocera Avx
96Y8371
Cap, Mlcc, Aec-Q200, 330Pf, 50V, 0603; Capacitance Kyocera Avx 96Y8371
CAP, MLCC, AEC-Q200, 330PF, 50V, 0603; Capacitance:330pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:-; Product Length:1.6mm; Case Size:0603RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, 330PF, 50V, 0603; Capacitance:330pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:-; Product Length:1.6mm; Case Size:0603RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 06035F331K4Z2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035F331K4Z2A
Ceramic Capacitors 06035F331K4Z2A
CAP CER 330PF 50V X8R 0603

CAP CER 330PF 50V X8R 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 96Y8371 06035F331K4Z2A
Product Name Cap, Mlcc, Aec-Q200, 330Pf, 50V, 0603; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
Capacitance Range 3.30E-4 microF 3.30E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Motor Start, Motor Run Capacitors (AC) - 1572-1651-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525001P00HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details