KYOCERA AVX Components Corporation Ceramic Capacitors 06035E273MAT4A

Description
0.027µF ±20% 50V Ceramic Capacitor Z5U 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.027µF ±20% 50V Ceramic Capacitor Z5U 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06035E273MAT4A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06035E273MAT4A-ND
Ceramic Capacitors 06035E273MAT4A-ND
0.027µF ±20% 50V Ceramic Capacitor Z5U 0603 (1608 Metric)

0.027µF ±20% 50V Ceramic Capacitor Z5U 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 06035E273MAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035E273MAT4A
Ceramic Capacitors 06035E273MAT4A
CAP CER 0.027UF 50V Z5U 0603

CAP CER 0.027UF 50V Z5U 0603

Supplier's Site
Capacitors - Ceramic Capacitors - 06035E273MAT4A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
06035E273MAT4A
Capacitors - Ceramic Capacitors 06035E273MAT4A
CAP CER 0.027UF 50V Z5U 0603

CAP CER 0.027UF 50V Z5U 0603

Supplier's Site
Capacitor, Ceramic, 0.027 Uf, 50V, 0603; Capacitance Kyocera Avx - 55J4724 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 0.027 Uf, 50V, 0603; Capacitance Kyocera Avx
55J4724
Capacitor, Ceramic, 0.027 Uf, 50V, 0603; Capacitance Kyocera Avx 55J4724
CAPACITOR, CERAMIC, 0.027 uF, 50V, 0603; Capacitance:0.027µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR, CERAMIC, 0.027 uF, 50V, 0603; Capacitance:0.027µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 06035E273MAT4A-ND 06035E273MAT4A 06035E273MAT4A 55J4724
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor, Ceramic, 0.027 Uf, 50V, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0270 microF 0.0270 microF 0.0270 microF 0.0270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M30U104M1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0504B103M500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details