Kyocera Corporation Ceramic Capacitors 06035C822KAT2A

Description
8200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
8200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1226-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1226-1-ND
Ceramic Capacitors 478-1226-1-ND
8200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

8200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1226-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1226-2-ND
Ceramic Capacitors 478-1226-2-ND
8200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

8200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1226-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1226-6-ND
Ceramic Capacitors 478-1226-6-ND
8200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

8200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 06035C822KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035C822KAT2A
Ceramic Capacitors 06035C822KAT2A
CAP CER 8200PF 50V X7R 0603

CAP CER 8200PF 50V X7R 0603

Supplier's Site Datasheet
CAP CER 8200PF 50V X7R 0603 - 66-06035C822KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 8200PF 50V X7R 0603
66-06035C822KAT2A
CAP CER 8200PF 50V X7R 0603 66-06035C822KAT2A
CAP CER 8200PF 50V X7R 0603

CAP CER 8200PF 50V X7R 0603

Supplier's Site
Ceramic Capacitor 8200Pf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx - 94W2907 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 8200Pf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx
94W2907
Ceramic Capacitor 8200Pf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx 94W2907
CERAMIC CAPACITOR 8200PF, 50V, X7R, 10%, 0603; Capacitance:8200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 8200PF, 50V, X7R, 10%, 0603; Capacitance:8200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Cap, 8200Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx - 66AH8130 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8200Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx
66AH8130
Cap, 8200Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx 66AH8130
CAP, 8200PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 8200PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-1226-1-ND 478-1226-6-ND 06035C822KAT2A 66-06035C822KAT2A 94W2907 66AH8130
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors CAP CER 8200PF 50V X7R 0603 Ceramic Capacitor 8200Pf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx Cap, 8200Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1711169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 125HC1500K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-1295-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers