Kyocera Corporation Ceramic Capacitors 06035C821KAT2A

Description
820pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
820pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1214-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1214-2-ND
Ceramic Capacitors 478-1214-2-ND
820pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

820pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1214-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1214-6-ND
Ceramic Capacitors 478-1214-6-ND
820pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

820pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1214-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1214-1-ND
Ceramic Capacitors 478-1214-1-ND
820pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

820pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor, 820Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 26H7896 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 820Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
26H7896
Ceramic Capacitor, 820Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 26H7896
CERAMIC CAPACITOR, 820PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:820pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 820PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:820pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 820Pf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx - 94W2906 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 820Pf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx
94W2906
Ceramic Capacitor, 820Pf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx 94W2906
CERAMIC CAPACITOR, 820PF, 50V, X7R, 10%, 0603; Capacitance:820pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 820PF, 50V, X7R, 10%, 0603; Capacitance:820pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-1214-2-ND 478-1214-6-ND 26H7896
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 820Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050521500561FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminium Capacitors - 1701043 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details