Kyocera Corporation Ceramic Capacitors 06035C821JAT2A

Description
820pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
820pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-12732-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12732-2-ND
Ceramic Capacitors 478-12732-2-ND
820pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

820pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12732-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12732-1-ND
Ceramic Capacitors 478-12732-1-ND
820pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

820pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12732-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12732-6-ND
Ceramic Capacitors 478-12732-6-ND
820pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

820pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 06035C821JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035C821JAT2A
Ceramic Capacitors 06035C821JAT2A
CAP CER 820PF 50V X7R 0603

CAP CER 820PF 50V X7R 0603

Supplier's Site Datasheet
Capacitor Ceramic, 820Pf, 50V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 55J4708 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 820Pf, 50V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx
55J4708
Capacitor Ceramic, 820Pf, 50V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx 55J4708
CAPACITOR CERAMIC, 820PF, 50V, X7R, 5%, 0603, FULL REEL; Capacitance:820pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC, 820PF, 50V, X7R, 5%, 0603, FULL REEL; Capacitance:820pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-12732-2-ND 478-12732-6-ND 06035C821JAT2A 55J4708
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 820Pf, 50V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701131 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M39014/011569 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers