Kyocera Corporation Ceramic Capacitor 6800Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 06035C682KAT4A

Description
CERAMIC CAPACITOR 6800PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:6800pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 6800PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:6800pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 6800Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 55J4704 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 6800Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
55J4704
Ceramic Capacitor 6800Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 55J4704
CERAMIC CAPACITOR 6800PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:6800pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 6800PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:6800pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J4704
Product Name Ceramic Capacitor 6800Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0068 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C303U010EA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1763-1165-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers