Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AR71H682KT NEW GLOBAL PN 50V 6800pF A 581-KGM15AR71H682KT Product overview: 06035C682KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 6800pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 6800pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035C682KAT2A can be used for catalog matching and distributor lookup.
CERAMIC CAPACITOR 6800PF, 50V, X7R, 10%, 0603; Capacitance:6800pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes
CAP, 6800PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES
SMD Multilayer Ceramic Capacitor, 6800 pF, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
CAP CER 6800PF 50V X7R 0603
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-06035C682KAT2A | 94W2905 | 66AH8128 | 95W9223 | 06035C682KAT2A |
| Product Name | SMD 50V 6800pF Capacitor | Ceramic Capacitor 6800Pf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx | Cap, 6800Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx | Smd Multilayer Ceramic Capacitor, 6800 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |||
| Capacitance Range | 0.0068 microF | 0.0068 microF | 0.0068 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |