680pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
680pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
680pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP CER 680PF 50V X7R 0603
| DigiKey | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-06035C681K4Z2ADKR-ND | 478-06035C681K4Z2ACT-ND | 06035C681K4Z2A |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Applications | Automotive | Automotive | Automotive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |