Kyocera Corporation Ceramic Capacitors 06035C563KAT2A

Description
0.056µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.056µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10810-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10810-2-ND
Ceramic Capacitors 478-10810-2-ND
0.056µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.056µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10810-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10810-1-ND
Ceramic Capacitors 478-10810-1-ND
0.056µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.056µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10810-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10810-6-ND
Ceramic Capacitors 478-10810-6-ND
0.056µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.056µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 06035C563KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035C563KAT2A
Ceramic Capacitors 06035C563KAT2A
CAP CER 0.056UF 50V X7R 0603

CAP CER 0.056UF 50V X7R 0603

Supplier's Site Datasheet
Ceramic Capacitor 0.056Uf 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 21M5371 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.056Uf 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
21M5371
Ceramic Capacitor 0.056Uf 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 21M5371
CERAMIC CAPACITOR 0.056UF 50V, X7R, 10%, 0603, FULL REEL; Capacitance:56000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.056UF 50V, X7R, 10%, 0603, FULL REEL; Capacitance:56000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Cap, 56000Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx - 66AH8127 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 56000Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx
66AH8127
Cap, 56000Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx 66AH8127
CAP, 56000PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 56000PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Cap, 0.056Uf, 50V, Mlcc, 0603; Capacitance Kyocera Avx - 08AK4851 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.056Uf, 50V, Mlcc, 0603; Capacitance Kyocera Avx
08AK4851
Cap, 0.056Uf, 50V, Mlcc, 0603; Capacitance Kyocera Avx 08AK4851
CAP, 0.056UF, 50V, MLCC, 0603; Capacitance:0.056µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm; Product Width:0.85mmRoHS Compliant: Yes

CAP, 0.056UF, 50V, MLCC, 0603; Capacitance:0.056µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm; Product Width:0.85mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-10810-2-ND 478-10810-6-ND 06035C563KAT2A 21M5371 66AH8127
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.056Uf 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx Cap, 56000Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0560 microF 0.0560 microF 0.0560 microF 0.0560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101602U010AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Film Capacitors - 116284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details