Kyocera Corporation Ceramic Capacitors 06035C563JAT2A

Description
0.056µF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.056µF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-12729-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12729-6-ND
Ceramic Capacitors 478-12729-6-ND
0.056µF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.056µF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12729-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12729-2-ND
Ceramic Capacitors 478-12729-2-ND
0.056µF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.056µF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12729-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12729-1-ND
Ceramic Capacitors 478-12729-1-ND
0.056µF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.056µF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 06035C563JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035C563JAT2A
Ceramic Capacitors 06035C563JAT2A
CAP CER 0.056UF 50V X7R 0603

CAP CER 0.056UF 50V X7R 0603

Supplier's Site Datasheet
Ceramic Capacitor 0.056Uf 50V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 66M3228 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.056Uf 50V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx
66M3228
Ceramic Capacitor 0.056Uf 50V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx 66M3228
CERAMIC CAPACITOR 0.056UF 50V, X7R, 5%, 0603, FULL REEL; Capacitance:56000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.056UF 50V, X7R, 5%, 0603, FULL REEL; Capacitance:56000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-12729-6-ND 478-12729-2-ND 06035C563JAT2A 66M3228
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.056Uf 50V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0560 microF 0.0560 microF 0.0560 microF 0.0560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
SCRs - Single - Modules - SP102K - 1256847-SP102K - Win Source Electronics
Specs
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525005P60BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details