Kyocera Corporation Capacitor Ceramic 5600Pf, 50V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx 06035C562MAT2A

Description
CAPACITOR CERAMIC 5600PF, 50V, X7R, 20%, 0603, FULL REEL; Capacitance:5600pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 5600PF, 50V, X7R, 20%, 0603, FULL REEL; Capacitance:5600pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 5600Pf, 50V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx - 55J4693 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 5600Pf, 50V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx
55J4693
Capacitor Ceramic 5600Pf, 50V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx 55J4693
CAPACITOR CERAMIC 5600PF, 50V, X7R, 20%, 0603, FULL REEL; Capacitance:5600pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 5600PF, 50V, X7R, 20%, 0603, FULL REEL; Capacitance:5600pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J4693
Product Name Capacitor Ceramic 5600Pf, 50V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0056 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic - 101C553U020AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details