Kyocera Corporation Ceramic Capacitors 06035C473K4Z4A

Description
0.047µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAF15AR71H473KMTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF15AR71H473KMTR-ND
Ceramic Capacitors 478-KAF15AR71H473KMTR-ND
0.047µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.047µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAF15AR71H473KMCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF15AR71H473KMCT-ND
Ceramic Capacitors 478-KAF15AR71H473KMCT-ND
CAP CER SMD

CAP CER SMD

Buy Now Datasheet
Ceramic Capacitors - 478-KAF15AR71H473KMDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF15AR71H473KMDKR-ND
Ceramic Capacitors 478-KAF15AR71H473KMDKR-ND
CAP CER SMD

CAP CER SMD

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KAF15AR71H473KMTR-ND 478-KAF15AR71H473KMDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - C1210C104M5UACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Film Capacitors - 1725719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details