Kyocera Corporation SMD 50V 4700pF Capacitor 06035C472KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AR71H472KT NEW GLOBAL PN 50V 4700pF A 581-KGM15AR71H472KT Product overview: 06035C472KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 4700pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 4700pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035C472KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AR71H472KT NEW GLOBAL PN 50V 4700pF A 581-KGM15AR71H472KT Product overview: 06035C472KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 4700pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 4700pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035C472KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 4700pF Capacitor
60-06035C472KAT2A
SMD 50V 4700pF Capacitor 60-06035C472KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AR71H472KT NEW GLOBAL PN 50V 4700pF A 581-KGM15AR71H472KT Product overview: 06035C472KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 4700pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 4700pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035C472KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AR71H472KT NEW GLOBAL PN 50V 4700pF A 581-KGM15AR71H472KT Product overview: 06035C472KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 4700pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 4700pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035C472KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 06035C472KAT2A - 853329-06035C472KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 06035C472KAT2A
853329-06035C472KAT2A
Ceramic Capacitors - 06035C472KAT2A 853329-06035C472KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 853329-06035C472KAT2 A Features: 4700 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-1223-1, 478-1223-2, 06035C472KAT2A\\4K, 06035C472KAT2A/4K, 478-1223-6

Manufacturer: AVX Corporation
Win Source Part Number: 853329-06035C472KAT2A
Features: 4700 pF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-1223-1, 478-1223-2, 06035C472KAT2A\\4K, 06035C472KAT2A/4K, 478-1223-6

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1358337 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1358337
MLCCs - Multilayer Ceramic Capacitors 1358337
AVX 06035C472KAT2A

AVX 06035C472KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1353633 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353633
MLCCs - Multilayer Ceramic Capacitors 1353633
AVX 06035C472KAT2A

AVX 06035C472KAT2A

Supplier's Site
Ceramic Capacitors - 06035C472KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035C472KAT2A
Ceramic Capacitors 06035C472KAT2A
CAP CER 4700PF 50V X7R 0603

CAP CER 4700PF 50V X7R 0603

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
06035C472KAT2A
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 06035C472KAT2A
50V 4.7nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 4.7nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Mlcc Capacitor, 4700Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 19C6330 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 4700Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
19C6330
Mlcc Capacitor, 4700Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 19C6330
MLCC CAPACITOR, 4700pF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

MLCC CAPACITOR, 4700pF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 4700 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 19J1965 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 4700 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
19J1965
Smd Multilayer Ceramic Capacitor, 4700 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 19J1965
SMD Multilayer Ceramic Capacitor, 4700 pF, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 4700 pF, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc Capacitor, 4700Pf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx - 88W4179 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 4700Pf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx
88W4179
Mlcc Capacitor, 4700Pf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx 88W4179
MLCC CAPACITOR, 4700pF, 50V, X7R, 10%, 0603; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

MLCC CAPACITOR, 4700pF, 50V, X7R, 10%, 0603; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 4700 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 95W1400 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 4700 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
95W1400
Smd Multilayer Ceramic Capacitor, 4700 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 95W1400
SMD Multilayer Ceramic Capacitor, 4700 pF, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 4700 pF, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-06035C472KAT2A 853329-06035C472KAT2A 1358337 06035C472KAT2A 06035C472KAT2A 19C6330 19J1965
Product Name SMD 50V 4700pF Capacitor Ceramic Capacitors - 06035C472KAT2A MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Mlcc Capacitor, 4700Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 4700 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100151GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Film Capacitors - 105PMB122KSP1 - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
2 suppliers