AVX Corporation Mlcc Capacitor, 470Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 06035C471KAT2A.

Description
MLCC CAPACITOR, 470pF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mmRoHS Compliant: Yes
Datasheet
Description
MLCC CAPACITOR, 470pF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mlcc Capacitor, 470Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 26AC5499 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 470Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
26AC5499
Mlcc Capacitor, 470Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 26AC5499
MLCC CAPACITOR, 470pF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mmRoHS Compliant: Yes

MLCC CAPACITOR, 470pF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC5499
Product Name Mlcc Capacitor, 470Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C273U050BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details