Kyocera Corporation Ceramic Capacitors 06035C470KAT2A

Description
47pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
47pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-12725-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12725-6-ND
Ceramic Capacitors 478-12725-6-ND
47pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

47pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12725-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12725-1-ND
Ceramic Capacitors 478-12725-1-ND
47pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

47pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12725-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12725-2-ND
Ceramic Capacitors 478-12725-2-ND
47pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

47pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 06035C470KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035C470KAT2A
Ceramic Capacitors 06035C470KAT2A
CAP CER 47PF 50V X7R 0603

CAP CER 47PF 50V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-12725-6-ND 478-12725-1-ND 06035C470KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701159 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C543U100DP2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N101G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details