0.039µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP CER 0.039UF 50V X7R 0603
CAP CER 0.039UF 50V X7R 0603
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 478-KGF15AR71H393KTTR-ND | 478-KGF15AR71H393KTDKR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0390 microF | 0.0390 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |