Kyocera Corporation CAP CER 3900PF 50V X7R 0603 06035C392JAT2A

Description
CAP CER 3900PF 50V X7R 0603
Description
CAP CER 3900PF 50V X7R 0603

Suppliers

Company
Product
Description
Supplier Links
CAP CER 3900PF 50V X7R 0603 - 66-06035C392JAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 3900PF 50V X7R 0603
66-06035C392JAT2A
CAP CER 3900PF 50V X7R 0603 66-06035C392JAT2A
CAP CER 3900PF 50V X7R 0603

CAP CER 3900PF 50V X7R 0603

Supplier's Site
Ceramic Capacitor 3900Pf, 50V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 55J4661 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3900Pf, 50V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx
55J4661
Ceramic Capacitor 3900Pf, 50V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx 55J4661
CERAMIC CAPACITOR 3900PF, 50V, X7R, 5%, 0603, FULL REEL; Capacitance:3900pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 3900PF, 50V, X7R, 5%, 0603, FULL REEL; Capacitance:3900pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 66-06035C392JAT2A 55J4661
Product Name CAP CER 3900PF 50V X7R 0603 Ceramic Capacitor 3900Pf, 50V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx
RoHS Compliant Yes Yes
Operating Temperature -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition; CERAMIC
Capacitance Range 0.0039 microF 0.0039 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101333U063DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers