Kyocera Corporation Ceramic Capacitors 06035C391MAT2A

Description
390pF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
390pF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06035C391MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06035C391MAT2A-ND
Ceramic Capacitors 06035C391MAT2A-ND
390pF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

390pF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 06035C391MAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
06035C391MAT2A
Capacitors - Ceramic Capacitors 06035C391MAT2A
CAP CER 390PF 50V X7R 0603

CAP CER 390PF 50V X7R 0603

Supplier's Site
Capacitor Ceramic, 390Pf, 50V, X7R, 20%, 0603; Capacitance Kyocera Avx - 55J4660 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 390Pf, 50V, X7R, 20%, 0603; Capacitance Kyocera Avx
55J4660
Capacitor Ceramic, 390Pf, 50V, X7R, 20%, 0603; Capacitance Kyocera Avx 55J4660
CAPACITOR CERAMIC, 390PF, 50V, X7R, 20%, 0603; Capacitance:390pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

CAPACITOR CERAMIC, 390PF, 50V, X7R, 20%, 0603; Capacitance:390pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06035C391MAT2A-ND 06035C391MAT2A 55J4660
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic, 390Pf, 50V, X7R, 20%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 226AVD050MER-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1701266 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details