Kyocera Corporation Ceramic Capacitors 06035C391KAT2A

Description
390pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
390pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1210-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1210-6-ND
Ceramic Capacitors 478-1210-6-ND
390pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

390pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1210-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1210-1-ND
Ceramic Capacitors 478-1210-1-ND
390pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

390pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1210-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1210-2-ND
Ceramic Capacitors 478-1210-2-ND
390pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

390pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor, 390Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 55J4657 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 390Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
55J4657
Ceramic Capacitor, 390Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 55J4657
CERAMIC CAPACITOR, 390PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:390pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 390PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:390pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
CAP CER 390PF 50V X7R 0603 - 66-06035C391KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 390PF 50V X7R 0603
66-06035C391KAT2A
CAP CER 390PF 50V X7R 0603 66-06035C391KAT2A
CAP CER 390PF 50V X7R 0603

CAP CER 390PF 50V X7R 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-1210-6-ND 478-1210-1-ND 55J4657 66-06035C391KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 390Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx CAP CER 390PF 50V X7R 0603
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100121GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details