Kyocera Corporation Ceramic Capacitors 06035C391JAT2A

Description
390pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
390pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-11827-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11827-1-ND
Ceramic Capacitors 478-11827-1-ND
390pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

390pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11827-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11827-6-ND
Ceramic Capacitors 478-11827-6-ND
390pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

390pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11827-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11827-2-ND
Ceramic Capacitors 478-11827-2-ND
390pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

390pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic, 390Pf, 50V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 55J4655 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 390Pf, 50V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx
55J4655
Capacitor Ceramic, 390Pf, 50V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx 55J4655
CAPACITOR CERAMIC, 390PF, 50V, X7R, 5%, 0603, FULL REEL; Capacitance:390pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC, 390PF, 50V, X7R, 5%, 0603, FULL REEL; Capacitance:390pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-11827-1-ND 478-11827-6-ND 55J4655
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 390Pf, 50V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 380LX151M450H032 - Richardson RFPD
Specs
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 150 microF
View Details
4 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050525008P20HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details