Kyocera Corporation Ceramic Capacitors 06035C361KAT2A

Description
360pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
360pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10353-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10353-1-ND
Ceramic Capacitors 478-10353-1-ND
360pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

360pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10353-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10353-2-ND
Ceramic Capacitors 478-10353-2-ND
360pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

360pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10353-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10353-6-ND
Ceramic Capacitors 478-10353-6-ND
360pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

360pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic, 360Pf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx - 55J4653 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 360Pf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx
55J4653
Capacitor Ceramic, 360Pf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx 55J4653
CAPACITOR CERAMIC, 360PF, 50V, X7R, 10%, 0603; Capacitance:360pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC, 360PF, 50V, X7R, 10%, 0603; Capacitance:360pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 06035C361KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035C361KAT2A
Ceramic Capacitors 06035C361KAT2A
CAP CER 360PF 50V X7R 0603

CAP CER 360PF 50V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-10353-1-ND 478-10353-6-ND 55J4653 06035C361KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 360Pf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-0402J2500300FHTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details