AVX Corporation MLCCs - Multilayer Ceramic Capacitors 06035C333KAZ2A

Description
KYOCERA AVX 06035C333KAZ2A
Request a Quote Datasheet
Description
KYOCERA AVX 06035C333KAZ2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1358327 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1358327
MLCCs - Multilayer Ceramic Capacitors 1358327
KYOCERA AVX 06035C333KAZ2A

KYOCERA AVX 06035C333KAZ2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1353630 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353630
MLCCs - Multilayer Ceramic Capacitors 1353630
KYOCERA AVX 06035C333KAZ2A

KYOCERA AVX 06035C333KAZ2A

Supplier's Site
Ceramic Capacitors - 478-KGF15AR71H333KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF15AR71H333KTCT-ND
Ceramic Capacitors 478-KGF15AR71H333KTCT-ND
0.033µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.033µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF15AR71H333KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF15AR71H333KTTR-ND
Ceramic Capacitors 478-KGF15AR71H333KTTR-ND
0.033µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.033µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF15AR71H333KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF15AR71H333KTDKR-ND
Ceramic Capacitors 478-KGF15AR71H333KTDKR-ND
0.033µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.033µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 06035C333KAZ2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035C333KAZ2A
Ceramic Capacitors 06035C333KAZ2A
CAP CER 0.033UF 50V X7R 0603

CAP CER 0.033UF 50V X7R 0603

Supplier's Site Datasheet
Cap, Mlcc, X7R, 0.033Uf, 50V, 0603; Capacitance Kyocera Avx - 09R1764 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.033Uf, 50V, 0603; Capacitance Kyocera Avx
09R1764
Cap, Mlcc, X7R, 0.033Uf, 50V, 0603; Capacitance Kyocera Avx 09R1764
CAP, MLCC, X7R, 0.033UF, 50V, 0603; Capacitance:33000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm; Qualification:-RoHS Compliant: Yes

CAP, MLCC, X7R, 0.033UF, 50V, 0603; Capacitance:33000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Flexiterm Series, 0.033 F, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 26M5130 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Flexiterm Series, 0.033 F, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
26M5130
Multilayer Ceramic Capacitor, Flexiterm Series, 0.033 F, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 26M5130
Multilayer Ceramic Capacitor, FLEXITERM Series, 0.033 F, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, FLEXITERM Series, 0.033 F, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1358327 478-KGF15AR71H333KTCT-ND 478-KGF15AR71H333KTDKR-ND 06035C333KAZ2A 09R1764 26M5130
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, X7R, 0.033Uf, 50V, 0603; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, Flexiterm Series, 0.033 F, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
Technology Multilayer Film Capacitors Multilayer
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition; X5R Ceramic Composition Ceramic Composition Ceramic Composition
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 277XMPL004MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details