Kyocera Corporation Ceramic Capacitors 06035C331K4Z2A

Description
330pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
330pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10064-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10064-2-ND
Ceramic Capacitors 478-10064-2-ND
330pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

330pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10064-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10064-1-ND
Ceramic Capacitors 478-10064-1-ND
330pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

330pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10064-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10064-6-ND
Ceramic Capacitors 478-10064-6-ND
330pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

330pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 330pF 50V Capacitor
60-06035C331K4Z2A
Automotive SMD 330pF 50V Capacitor 60-06035C331K4Z2A
Cap Ceramic 330pF 50V X7R 10% Pad SMD 0603 FlexiTerm 125°C T/R Automotive AEC-Q200 Product overview: 06035C331K4Z2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 330pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 330pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035C331K4Z2A can be used for catalog matching and distributor lookup.

Cap Ceramic 330pF 50V X7R 10% Pad SMD 0603 FlexiTerm 125°C T/R Automotive AEC-Q200 Product overview: 06035C331K4Z2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 330pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 330pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035C331K4Z2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP CER 330PF 50V X7R 0603 - 66-06035C331K4Z2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 330PF 50V X7R 0603
66-06035C331K4Z2A
CAP CER 330PF 50V X7R 0603 66-06035C331K4Z2A
CAP CER 330PF 50V X7R 0603

CAP CER 330PF 50V X7R 0603

Supplier's Site
Ceramic Capacitors - 06035C331K4Z2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035C331K4Z2A
Ceramic Capacitors 06035C331K4Z2A
CAP CER 330PF 50V X7R 0603

CAP CER 330PF 50V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-10064-2-ND 478-10064-6-ND 60-06035C331K4Z2A 66-06035C331K4Z2A 06035C331K4Z2A
Product Name Ceramic Capacitors Ceramic Capacitors Automotive SMD 330pF 50V Capacitor CAP CER 330PF 50V X7R 0603 Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Film Paper Film Capacitors - 103PPS302K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers