KYOCERA AVX Components Corporation Ceramic Capacitors 06035C273KAT4A

Description
CAP CER SMD
Datasheet
Description
CAP CER SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06035C273KAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035C273KAT4A
Ceramic Capacitors 06035C273KAT4A
CAP CER SMD

CAP CER SMD

Supplier's Site
Capacitor Ceramic 0.027Uf 50V, X7R, 10%, 0603; Capacitance Kyocera Avx - 55J4624 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.027Uf 50V, X7R, 10%, 0603; Capacitance Kyocera Avx
55J4624
Capacitor Ceramic 0.027Uf 50V, X7R, 10%, 0603; Capacitance Kyocera Avx 55J4624
CAPACITOR CERAMIC 0.027UF 50V, X7R, 10%, 0603; Capacitance:0.027µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.027UF 50V, X7R, 10%, 0603; Capacitance:0.027µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06035C273KAT4A 55J4624
Product Name Ceramic Capacitors Capacitor Ceramic 0.027Uf 50V, X7R, 10%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Film Paper Film Capacitors - 104PMB202K#P2 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Aluminium Capacitors - 1701119 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100151GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers