Kyocera Corporation Ceramic Capacitors 06035C271KAT2A

Description
270pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
270pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1208-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1208-1-ND
Ceramic Capacitors 478-1208-1-ND
270pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

270pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1208-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1208-2-ND
Ceramic Capacitors 478-1208-2-ND
270pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

270pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1208-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1208-6-ND
Ceramic Capacitors 478-1208-6-ND
270pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

270pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
CAP CER 270PF 50V X7R 0603 - 66-06035C271KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 270PF 50V X7R 0603
66-06035C271KAT2A
CAP CER 270PF 50V X7R 0603 66-06035C271KAT2A
CAP CER 270PF 50V X7R 0603

CAP CER 270PF 50V X7R 0603

Supplier's Site
Ceramic Capacitor, 270Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 83H1446 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 270Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
83H1446
Ceramic Capacitor, 270Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 83H1446
CERAMIC CAPACITOR, 270PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:270pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C RoHS Compliant: Yes

CERAMIC CAPACITOR, 270PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:270pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 270 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 95W9214 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 270 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
95W9214
Smd Multilayer Ceramic Capacitor, 270 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 95W9214
SMD Multilayer Ceramic Capacitor, 270 pF, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 270 pF, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 270Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Kyocera Avx - 13AC4465 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Kyocera Avx
13AC4465
Cap, 270Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Kyocera Avx 13AC4465
CAP, 270PF, 50V, 10%, X7R, 0603, REEL; Capacitance:270pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:? 10%; Dielectric Characteristic:X7R; Product Range:AVX 0603 MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 270PF, 50V, 10%, X7R, 0603, REEL; Capacitance:270pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:? 10%; Dielectric Characteristic:X7R; Product Range:AVX 0603 MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-1208-1-ND 478-1208-6-ND 66-06035C271KAT2A 83H1446 95W9214 13AC4465
Product Name Ceramic Capacitors Ceramic Capacitors CAP CER 270PF 50V X7R 0603 Ceramic Capacitor, 270Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 270 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx Cap, 270Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701305 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C493U016AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers