The product is a multilayer ceramic capacitor (MLCC) with a capacitance of 0.022 µF and a voltage rating of 50V, compliant with AEC-Q200 standards, making it suitable for automotive applications. It is packaged in a 0603 case size and is RoHS compliant. The capacitor is designed for high reliability, featuring a minimum ceramic thickness of 0.029 inches and 100% visual inspection during manufacturing. It is capable of withstanding temperature cycling from -55°C to +125°C for at least 1000 cycles. The termination is plated with nickel and tin, ensuring compatibility with standard soldering processes. This component is ideal for engineers looking for reliable capacitors for automotive electronics.
50V 22nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP, AEC-Q200, 0.022UF, 50V, MLCC, 0603; Capacitance:0.022µF;
CAP, AEC-Q200, 0.022UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES
CAP CER 0.022UF 50V X7R 0603
CAP CER 0.022UF 50V X7R 0603
| LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 06035C223K4T2A | 09R7988 | 66AH8122 | 06035C223K4T2A | 66-06035C223K4T2A |
| Product Name | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Cap, Aec-Q200, 0.022Uf, 50V, Mlcc, 0603; Capacitance Kyocera Avx | Cap, Aec-Q200, 0.022Uf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx | Ceramic Capacitors | CAP CER 0.022UF 50V X7R 0603 |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |||
| Technology | Multilayer | Film Capacitors | |||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | Yes | Yes | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; CERAMIC |