Kyocera Corporation Capacitor Ceramic 0.022Uf 50V, X7R, 5%, 0603; Capacitance Kyocera Avx 06035C223J4Z2A

Description
CAPACITOR CERAMIC 0.022UF 50V, X7R, 5%, 0603; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 0.022UF 50V, X7R, 5%, 0603; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.022Uf 50V, X7R, 5%, 0603; Capacitance Kyocera Avx - 66M3208 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.022Uf 50V, X7R, 5%, 0603; Capacitance Kyocera Avx
66M3208
Capacitor Ceramic 0.022Uf 50V, X7R, 5%, 0603; Capacitance Kyocera Avx 66M3208
CAPACITOR CERAMIC 0.022UF 50V, X7R, 5%, 0603; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

CAPACITOR CERAMIC 0.022UF 50V, X7R, 5%, 0603; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66M3208
Product Name Capacitor Ceramic 0.022Uf 50V, X7R, 5%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; SMD
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition; Ceramic
Capacitance Range 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Ceramic Capacitors - 1763-0504X472K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details