2200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
CAPACITOR CERAMIC 2200PF, 50V, X7R, 10%, 0603; Capacitance:2200pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 478-KAF15AR71H222KMTR-ND | 66M3206 |
| Product Name | Ceramic Capacitors | Capacitor Ceramic 2200Pf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD |
| Applications | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |