AVX Corporation Automotive SMD 220pF 50V Capacitor 06035C221J4Z2A

Description
Cap Ceramic 220pF 50V X7R 5% Pad SMD 0603 FlexiTerm 125°C Automotive AEC-Q200 T/R Product overview: 06035C221J4Z2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 220pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 220pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035C221J4Z2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 220pF 50V X7R 5% Pad SMD 0603 FlexiTerm 125°C Automotive AEC-Q200 T/R Product overview: 06035C221J4Z2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 220pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 220pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035C221J4Z2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SMD 220pF 50V Capacitor
60-06035C221J4Z2A
Automotive SMD 220pF 50V Capacitor 60-06035C221J4Z2A
Cap Ceramic 220pF 50V X7R 5% Pad SMD 0603 FlexiTerm 125°C Automotive AEC-Q200 T/R Product overview: 06035C221J4Z2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 220pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 220pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035C221J4Z2A can be used for catalog matching and distributor lookup.

Cap Ceramic 220pF 50V X7R 5% Pad SMD 0603 FlexiTerm 125°C Automotive AEC-Q200 T/R Product overview: 06035C221J4Z2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 220pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 220pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035C221J4Z2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1331314-06035C221J4Z2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331314-06035C221J4Z2A
Capacitors - Ceramic Capacitors 1331314-06035C221J4Z2A
Manufacturer: KYOCERA AVX Win Source Part Number: 1331314-06035C221J4Z 2A Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Soft Termination Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Applications: Automotive, Boardflex Sensitive Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 220 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.035" (0.90mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-06035C221J4Z2ATR ,478-06035C221J4Z2AD KR,478-06035C221J4Z2 ACT RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1331314-06035C221J4Z2A
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: Soft Termination
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Applications: Automotive, Boardflex Sensitive
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 220 pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.035" (0.90mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-06035C221J4Z2ATR,478-06035C221J4Z2ADKR,478-06035C221J4Z2ACT
RoHS Status: ROHS3 Compliant

Buy Now
Ceramic Capacitors - 478-06035C221J4Z2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06035C221J4Z2ATR-ND
Ceramic Capacitors 478-06035C221J4Z2ATR-ND
220pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

220pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-06035C221J4Z2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06035C221J4Z2ADKR-ND
Ceramic Capacitors 478-06035C221J4Z2ADKR-ND
220pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

220pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-06035C221J4Z2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06035C221J4Z2ACT-ND
Ceramic Capacitors 478-06035C221J4Z2ACT-ND
220pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

220pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 06035C221J4Z2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035C221J4Z2A
Ceramic Capacitors 06035C221J4Z2A
CAP CER 220PF 50V X7R 0603

CAP CER 220PF 50V X7R 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-06035C221J4Z2A 1331314-06035C221J4Z2A 478-06035C221J4Z2ATR-ND 478-06035C221J4Z2ADKR-ND 06035C221J4Z2A
Product Name Automotive SMD 220pF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 187UVG016MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1620730 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details