Kyocera Corporation Ceramic Capacitors 06035C220KAT2A

Description
22pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
22pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-06035C220KAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06035C220KAT2ADKR-ND
Ceramic Capacitors 478-06035C220KAT2ADKR-ND
22pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

22pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-06035C220KAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06035C220KAT2ATR-ND
Ceramic Capacitors 478-06035C220KAT2ATR-ND
22pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

22pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-06035C220KAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06035C220KAT2ACT-ND
Ceramic Capacitors 478-06035C220KAT2ACT-ND
22pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

22pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor, 22Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 22K2999 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 22Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
22K2999
Ceramic Capacitor, 22Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 22K2999
CERAMIC CAPACITOR, 22PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 22PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 06035C220KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035C220KAT2A
Ceramic Capacitors 06035C220KAT2A
CAP CER 22PF 50V X7R 0603

CAP CER 22PF 50V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-06035C220KAT2ADKR-ND 478-06035C220KAT2ATR-ND 22K2999 06035C220KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 22Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic Capacitors - 338-2574-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050522000331FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details