Kyocera Corporation CAP CER 0.018UF 50V X7R 0603 06035C183KAT2A

Description
CAP CER 0.018UF 50V X7R 0603
Description
CAP CER 0.018UF 50V X7R 0603

Suppliers

Company
Product
Description
Supplier Links
CAP CER 0.018UF 50V X7R 0603 - 66-06035C183KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.018UF 50V X7R 0603
66-06035C183KAT2A
CAP CER 0.018UF 50V X7R 0603 66-06035C183KAT2A
CAP CER 0.018UF 50V X7R 0603

CAP CER 0.018UF 50V X7R 0603

Supplier's Site
Ceramic Capacitor 0.018Uf 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 61H4328 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.018Uf 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
61H4328
Ceramic Capacitor 0.018Uf 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 61H4328
CERAMIC CAPACITOR 0.018UF 50V, X7R, 10%, 0603, FULL REEL; Capacitance:18000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.018UF 50V, X7R, 10%, 0603, FULL REEL; Capacitance:18000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 0.018Uf 50V, X7R, 10%, 0603; Capacitance Kyocera Avx - 60R6237 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.018Uf 50V, X7R, 10%, 0603; Capacitance Kyocera Avx
60R6237
Capacitor Ceramic 0.018Uf 50V, X7R, 10%, 0603; Capacitance Kyocera Avx 60R6237
CAPACITOR CERAMIC 0.018UF 50V, X7R, 10%, 0603; Capacitance:18000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.018UF 50V, X7R, 10%, 0603; Capacitance:18000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 66-06035C183KAT2A 61H4328 60R6237
Product Name CAP CER 0.018UF 50V X7R 0603 Ceramic Capacitor 0.018Uf 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx Capacitor Ceramic 0.018Uf 50V, X7R, 10%, 0603; Capacitance Kyocera Avx
RoHS Compliant Yes Yes
Operating Temperature -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition; CERAMIC
Capacitance Range 0.0180 microF 0.0180 microF 0.0180 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C213U040AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers