Kyocera Corporation Ceramic Capacitors 06035C181JAT2A

Description
180pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
180pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06035C181JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06035C181JAT2A-ND
Ceramic Capacitors 06035C181JAT2A-ND
180pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

180pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 06035C181JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
06035C181JAT2A
Capacitors - Ceramic Capacitors 06035C181JAT2A
CAP CER 180PF 50V X7R 0603

CAP CER 180PF 50V X7R 0603

Supplier's Site
Ceramic Capacitor, 180Pf, 50V, X7R, 5%, 0603; Capacitance Kyocera Avx - 55J4572 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 180Pf, 50V, X7R, 5%, 0603; Capacitance Kyocera Avx
55J4572
Ceramic Capacitor, 180Pf, 50V, X7R, 5%, 0603; Capacitance Kyocera Avx 55J4572
CERAMIC CAPACITOR, 180PF, 50V, X7R, 5%, 0603; Capacitance:180pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 180PF, 50V, X7R, 5%, 0603; Capacitance:180pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06035C181JAT2A-ND 06035C181JAT2A 55J4572
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor, 180Pf, 50V, X7R, 5%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - CK05BX121K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1701255 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details