Kyocera Corporation Ceramic Capacitor 1500Pf, 50V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx 06035C152JAT4A

Description
CERAMIC CAPACITOR 1500PF, 50V, X7R, 5%, 0603, FULL REEL; Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 1500PF, 50V, X7R, 5%, 0603, FULL REEL; Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 1500Pf, 50V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 55J4560 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1500Pf, 50V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx
55J4560
Ceramic Capacitor 1500Pf, 50V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx 55J4560
CERAMIC CAPACITOR 1500PF, 50V, X7R, 5%, 0603, FULL REEL; Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1500PF, 50V, X7R, 5%, 0603, FULL REEL; Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J4560
Product Name Ceramic Capacitor 1500Pf, 50V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0015 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101921T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers