Kyocera Corporation Ceramic Capacitors - 06035C123JAT2A 06035C123JAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 904625-06035C123JAT2 A Operating Temperature Range: -55°C ~ 125°C Features: ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 06035C123JAT2A-ND, 478-06035C123JAT2ACT , 478-06035C123JAT2ADK R, 478-06035C123JAT2ATR
Request a Quote
Description
Manufacturer: AVX Corporation Win Source Part Number: 904625-06035C123JAT2 A Operating Temperature Range: -55°C ~ 125°C Features: ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 06035C123JAT2A-ND, 478-06035C123JAT2ACT , 478-06035C123JAT2ADK R, 478-06035C123JAT2ATR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor 06035C123JAT2A from Win Source Electronics features an X7R dielectric, which is known for its temperature stability and is classified under EIA Class II materials. This capacitor operates effectively within a temperature range of -55°C to +125°C, with a capacitance variation of ±15% across this range. It has a capacitance value of 12,000 pF (or 0.012 µF) and a voltage rating of 50V. The capacitor is packaged in a 0603 (1608 metric) surface mount format and is supplied on a reel, with a quantity of 4000 units per package. It is suitable for various industrial applications where non-linear capacitance changes due to applied voltages are acceptable. The product is classified as MSL Level 1, indicating it has unlimited shelf life.

Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor 06035C123JAT2A from Win Source Electronics features an X7R dielectric, which is known for its temperature stability and is classified under EIA Class II materials. This capacitor operates effectively within a temperature range of -55°C to +125°C, with a capacitance variation of ±15% across this range. It has a capacitance value of 12,000 pF (or 0.012 µF) and a voltage rating of 50V. The capacitor is packaged in a 0603 (1608 metric) surface mount format and is supplied on a reel, with a quantity of 4000 units per package. It is suitable for various industrial applications where non-linear capacitance changes due to applied voltages are acceptable. The product is classified as MSL Level 1, indicating it has unlimited shelf life.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06035C123JAT2A - 904625-06035C123JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 06035C123JAT2A
904625-06035C123JAT2A
Ceramic Capacitors - 06035C123JAT2A 904625-06035C123JAT2A
Manufacturer: AVX Corporation Win Source Part Number: 904625-06035C123JAT2 A Operating Temperature Range: -55°C ~ 125°C Features: ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 06035C123JAT2A-ND, 478-06035C123JAT2ACT , 478-06035C123JAT2ADK R, 478-06035C123JAT2ATR

Manufacturer: AVX Corporation
Win Source Part Number: 904625-06035C123JAT2A
Operating Temperature Range: -55°C ~ 125°C
Features: ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 06035C123JAT2A-ND, 478-06035C123JAT2ACT, 478-06035C123JAT2ADKR, 478-06035C123JAT2ATR

Buy Now Datasheet
Singapore, Singapore
SMD 50V Capacitor
60-06035C123JAT2A
SMD 50V Capacitor 60-06035C123JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AR71H123JT NEW GLOBAL PN 50V 0.012u A 581-KGM15AR71H123JT Product overview: 06035C123JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035C123JAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AR71H123JT NEW GLOBAL PN 50V 0.012u A 581-KGM15AR71H123JT Product overview: 06035C123JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035C123JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 0.012Uf 50V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 55J4552 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.012Uf 50V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx
55J4552
Ceramic Capacitor 0.012Uf 50V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx 55J4552
CERAMIC CAPACITOR 0.012UF 50V, X7R, 5%, 0603, FULL REEL; Capacitance:12000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.012UF 50V, X7R, 5%, 0603, FULL REEL; Capacitance:12000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 904625-06035C123JAT2A 60-06035C123JAT2A 55J4552
Product Name Ceramic Capacitors - 06035C123JAT2A SMD 50V Capacitor Ceramic Capacitor 0.012Uf 50V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101462T075EA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1763-0504N151G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers